TE Connectivity Power Relays 1393215-1

Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a single-pole PCB relay with a 1 form C (CO) contact arrangement and AgNi0.15 contact material, rated for 8A at 250VAC and 5A at 1250VA, with a 6VDC coil and 80Ω coil resistance. It features a vertical or horizontal mounting option, PCB-THT termination, and a 14g weight. The relay meets IEC 61810-1 standards, supports an ambient temperature range of -40°C to +70°C, provides 4kV insulation between coil and contacts, and is wash-tight with RTIII environmental protection. The part number 1393215-1 corresponds to the horizontal version with a 6VDC coil and AgNi0.15 contacts, approved under VDE and UL standards.

Datasheet Summary
Powered by GS/AI

The Power PCB Relay Card E is a single-pole PCB relay with a 1 form C (CO) contact arrangement and AgNi0.15 contact material, rated for 8A at 250VAC and 5A at 1250VA, with a 6VDC coil and 80Ω coil resistance. It features a vertical or horizontal mounting option, PCB-THT termination, and a 14g weight. The relay meets IEC 61810-1 standards, supports an ambient temperature range of -40°C to +70°C, provides 4kV insulation between coil and contacts, and is wash-tight with RTIII environmental protection. The part number 1393215-1 corresponds to the horizontal version with a 6VDC coil and AgNi0.15 contacts, approved under VDE and UL standards.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1393215-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
1393215-1
Power Relays 1393215-1
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 10 - 11 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 10.8 MM  [.426 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 25 MM  [.985 INCH ] Width Class (Mechanical) (MM) : 25 - 30, 20 - 25 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 450 Coil Resistance (OHM) : 80 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10, 2 - 5
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgNi0.15
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 10 - 11
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 10.8 MM  [.426 INCH ]
  • Product Length : 28 MM  [1.103 INCH ]
  • Product Width : 25 MM  [.985 INCH ]
  • Width Class (Mechanical) (MM) : 25 - 30, 20 - 25

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 450
  • Coil Resistance (OHM) : 80
  • Coil Voltage Rating (VDC) : 6
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1039335-1393215-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1039335-1393215-1
Relays - Power Relays, Over 2 Amps 1039335-1393215-1
Win Source Part Number: 1039335-1393215-1 Category: Relays>Power Relays, Over 2 Amps Series: V23057, SCHRACK Termination Style: PC Pin Package: Box Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 1 Coil Resistance: 80 Ohms Coil Current: 75 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 6VDC Contact Rating (Current): 5 A Switching Voltage: 400VAC - Max Release Time: 3 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): 6-1393215-6; V23057B1A101; V23057A1A101; JQ1-6V; G5SB-14 DC5; G2R-14-H-DC5; G2R2SDC6S; G2R-1A-H-DC6; G2R-2-DC61393215-1 .; V23057-A0001-A101; V23057A0001A101; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Must Operate Voltage: 4 VDC Must Release Voltage: 0.6 VDC HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 2266-1393215-1 Base Product Number: 1393215

Win Source Part Number: 1039335-1393215-1
Category: Relays>Power Relays, Over 2 Amps
Series: V23057, SCHRACK
Termination Style: PC Pin
Package: Box
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 1
Coil Resistance: 80 Ohms
Coil Current: 75 mA
Operate Time: 7 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 6VDC
Contact Rating (Current): 5 A
Switching Voltage: 400VAC - Max
Release Time: 3 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): 6-1393215-6; V23057B1A101; V23057A1A101; JQ1-6V; G5SB-14 DC5; G2R-14-H-DC5; G2R2SDC6S; G2R-1A-H-DC6; G2R-2-DC61393215-1 .; V23057-A0001-A101; V23057A0001A101;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Must Operate Voltage: 4 VDC
Must Release Voltage: 0.6 VDC
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 2266-1393215-1
Base Product Number: 1393215

Buy Now Datasheet
Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 57AC7622 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
57AC7622
Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 57AC7622
POWER RELAY, SPDT, 8A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:8A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact RoHS Compliant: Yes

POWER RELAY, SPDT, 8A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:8A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Solder; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
1393215-1
General Purpose Relays 1393215-1
General Purpose Relays V23057A 1A101 KARTENRELAIS E

General Purpose Relays V23057A 1A101 KARTENRELAIS E

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1393215-1 1039335-1393215-1 57AC7622 1393215-1
Product Name Power Relays Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity General Purpose Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data