Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 760227-1-1393236-9
Series: *
Family Name: 1393236
Categories: Relays
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
General Purpose Relays V23092-A1018-A301
RELAY GEN PURPOSE SPDT 6A 18V
| Powell Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1-1393236-9 | 760227-1-1393236-9 | 1-1393236-9 | 1-1393236-9 |
| Product Name | Relays | Power Relays, Over 2 Amps - 1-1393236-9 | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | Through Hole |