TE Connectivity Electromechanical Relays & Contactors 1-1617786-8

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 865 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 57 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 865 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 57 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1617786-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1617786-8
Electromechanical Relays & Contactors 1-1617786-8
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 865 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 57 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 4 Form C 4PDT-CO
  • Relay Options : Back EMF Suppression

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Coil Resistance (OHM) : 865
  • Coil Voltage Rating (VDC) : 48
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 20G's, 57 - 3000Hz

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now
Relays - 1-1617786-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Power Relays, Over 2 Amps - 1-1617786-8-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1-1617786-8-ND
Power Relays, Over 2 Amps 1-1617786-8-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1617786-8
Relays - Power Relays, Over 2 Amps 1-1617786-8
FCA-410-1632L=M83536 /16-032L

FCA-410-1632L=M83536/16-032L

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1617786-8 1-1617786-8 1-1617786-8-ND 1-1617786-8
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
DC Coil Voltage 48 volts 48 volts 48 volts
Resistance 865 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PCB Single Relays - 1-1393277-9 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Relays - 1-1618006-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393092-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Relays - 1-1618274-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers