TE Connectivity ™ Micro Relays 1-1393280-1

Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 20 - 30 Electrical Characteristics Coil Resistance (OHM) : 181 Coil Voltage Rating (VDC) : 10
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 20 - 30 Electrical Characteristics Coil Resistance (OHM) : 181 Coil Voltage Rating (VDC) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Relays - 1-1393280-1 - TE Connectivity
Berwyn, PA, United States
Micro Relays
1-1393280-1
Micro Relays 1-1393280-1
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 20 - 30 Electrical Characteristics Coil Resistance (OHM) : 181 Coil Voltage Rating (VDC) : 10

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 20 - 30

Electrical Characteristics


  • Coil Resistance (OHM) : 181
  • Coil Voltage Rating (VDC) : 10
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - 1-1393280-1 - 902423-1-1393280-1 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 1-1393280-1
902423-1-1393280-1
Power Relays, Over 2 Amps - 1-1393280-1 902423-1-1393280-1
Manufacturer: TE Connectivity Win Source Part Number: 902423-1-1393280-1 Series: * Features: Relay Coil Package: Box Family Name: 1-1393280 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Other Part Number: -1-1393280-1-SI, -V23086C1002A403-SI- ND, V23086C1002A403, 2266-1-1393280-1, -V23086C1002A403-SI

Manufacturer: TE Connectivity
Win Source Part Number: 902423-1-1393280-1
Series: *
Features: Relay Coil
Package: Box
Family Name: 1-1393280
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Other Part Number: -1-1393280-1-SI, -V23086C1002A403-SI-ND, V23086C1002A403, 2266-1-1393280-1, -V23086C1002A403-SI

Buy Now
General Purpose Relays - 1-1393280-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
1-1393280-1
General Purpose Relays 1-1393280-1
General Purpose Relays V23086C1002A403

General Purpose Relays V23086C1002A403

Buy Now
Futian, China
Relays - Power Relays, Over 2 Amps
1-1393280-1
Relays - Power Relays, Over 2 Amps 1-1393280-1
V23086C1002A403

V23086C1002A403

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1-1393280-1 1-1393280-1 902423-1-1393280-1 1-1393280-1 1-1393280-1
Product Name Micro Relays Relays Power Relays, Over 2 Amps - 1-1393280-1 General Purpose Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 10 volts 12 volts
Resistance 181 ohms
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170484000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Electromechanical Interface Relays - 1441583 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details