Zener Diode
DIODE ZENER 33V 400MW DO35
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZ33-3LTD-E | HZ33-3LTD-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 |
| RoHS Compliant | RoHS | |
| VZ | 33 volts |