Renesas Electronics Corporation 0.5W Zener Diode HZ5B3TD-E

Description
Zener Diode, 4.9V V(Z), 2.04%, 0.5W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet
Description
Zener Diode, 4.9V V(Z), 2.04%, 0.5W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZ5B3TD-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.9V V(Z), 2.04%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 4.9V V(Z), 2.04%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Singapore, Singapore
0.5W Zener Diode
287-HZ5B3TD-E
0.5W Zener Diode 287-HZ5B3TD-E
DIODE ZENER 0.5W Product overview: HZ5B3TD-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZ5B3TD-E can be used for catalog matching and distributor lookup.

DIODE ZENER 0.5W Product overview: HZ5B3TD-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZ5B3TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1115275-HZ5B3TD-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1115275-HZ5B3TD-E
Discrete Semiconductor Products - Diodes - Zener - Single 1115275-HZ5B3TD-E
Win Source Part Number: 1115275-HZ5B3TD-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: 2156-HZ5B3TD-E,RENRN SHZ5B3TD-E

Win Source Part Number: 1115275-HZ5B3TD-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: 2156-HZ5B3TD-E,RENRNSHZ5B3TD-E

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZ5B3TD-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
HZ5B3TD-E
Discrete Semiconductor Products - Diodes - Zener HZ5B3TD-E
DIODE ZENER 0.5W

DIODE ZENER 0.5W

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZ5B3TD-E 287-HZ5B3TD-E 1115275-HZ5B3TD-E HZ5B3TD-E
Product Name 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data