Zener Diode, 17.9V V(Z), 2.23%, 0.4W, Silicon, Unidirectional, DO-35
DIODE ZENER 0.4W
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZ18-2LTA-E | HZ18-2LTA-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |