Renesas Electronics Corporation 30V 1W Zener Diode HZ30CPTN-E

Description
DIODE ZENER 30V 1W DO35 Product overview: HZ30CPTN-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZ30CPTN-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 1W DO35 Product overview: HZ30CPTN-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZ30CPTN-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1W Zener Diode
287-HZ30CPTN-E
30V 1W Zener Diode 287-HZ30CPTN-E
DIODE ZENER 30V 1W DO35 Product overview: HZ30CPTN-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZ30CPTN-E can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 1W DO35 Product overview: HZ30CPTN-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZ30CPTN-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - HZ30CPTN-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 32V, 6.25%, 1W

Zener Diode, 32V, 6.25%, 1W

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 999813-HZ30CPTN-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
999813-HZ30CPTN-E
Discrete Semiconductor Products - Diodes - Zener - Single 999813-HZ30CPTN-E
Win Source Part Number: 999813-HZ30CPTN-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: HZ Package: Bulk Standard Package: 1 Tolerance: ±6.67% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 23 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 18 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: RENRNSHZ30CPTN-E,215 6-HZ30CPTN-E RoHS Status: Not applicable

Win Source Part Number: 999813-HZ30CPTN-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: HZ
Package: Bulk
Standard Package: 1
Tolerance: ±6.67%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 23 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 18 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHZ30CPTN-E,2156-HZ30CPTN-E
RoHS Status: Not applicable

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZ30CPTN-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
HZ30CPTN-E
Discrete Semiconductor Products - Diodes - Zener HZ30CPTN-E
DIODE ZENER 30V 1W DO35

DIODE ZENER 30V 1W DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-HZ30CPTN-E HZ30CPTN-E 999813-HZ30CPTN-E HZ30CPTN-E
Product Name 30V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-35, DO-204AH; DO-35 DO-204AH, DO-35, Axial DO-35; DO-35
ZZT 18 ohms 18 ohms 18 ohms
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data