Win Source Part Number: 1063896-HZK7CTR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 1 µA @ 3.5 V
Voltage - Zener (Nom) (Vz): 7 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: LLD
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: 2156-HZK7CTR,RENRNSH
RoHS Status: RoHS non-compliant
DIODE ZENER 7V 500MW LLD Product overview: HZK7CTR from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK7CTR can be used for catalog matching and distributor lookup.
Zener Diode, 0.5W, Silicon, Unidirectional
DIODE ZENER 7V 500MW LLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1063896-HZK7CTR | 287-HZK7CTR | HZK7CTR | HZK7CTR |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 7V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Package | DO-213AC, MINI-MELF, SOD-80 | Bulk | DO-213AC | LLD |
| VZ | 7 volts | 7 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms |