Zener Diode, 34.95V V(Z), 2.15%, 0.4W, Silicon, Unidirectional, DO-35
DIODE ZENER 36V 400MW DO35
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZ36-1L-E | HZ36-1L-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 |
| RoHS Compliant | RoHS | |
| VZ | 36 volts |