Zener Diode, 10V V(Z), 2.17%, 0.2W, Silicon, Unidirectional
DIODE ZENER 10V 200MW 3MPAK
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZM10NB1TR-E | HZM10NB1TR-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | MPAK3 | 3-MPAK |
| RoHS Compliant | RoHS | |
| VZ | 10 volts |