Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single HZ6C3LTD-E

Description
Zener Diode, 6.25V V(Z), 2.4%, 0.4W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet
Description
Zener Diode, 6.25V V(Z), 2.4%, 0.4W, Silicon, Unidirectional, DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZ6C3LTD-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.25V V(Z), 2.4%, 0.4W, Silicon, Unidirectional, DO-35

Zener Diode, 6.25V V(Z), 2.4%, 0.4W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1000304-HZ6C3LTD-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1000304-HZ6C3LTD-E
Discrete Semiconductor Products - Diodes - Zener - Single 1000304-HZ6C3LTD-E
Win Source Part Number: 1000304-HZ6C3LTD-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: 2156-HZ6C3LTD-E,RENR NSHZ6C3LTD-E

Win Source Part Number: 1000304-HZ6C3LTD-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: 2156-HZ6C3LTD-E,RENRNSHZ6C3LTD-E

Buy Now Datasheet
Singapore, Singapore
0.4W Zener Diode
287-HZ6C3LTD-E
0.4W Zener Diode 287-HZ6C3LTD-E
DIODE ZENER 0.4W Product overview: HZ6C3LTD-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZ6C3LTD-E can be used for catalog matching and distributor lookup.

DIODE ZENER 0.4W Product overview: HZ6C3LTD-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZ6C3LTD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZ6C3LTD-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
HZ6C3LTD-E
Discrete Semiconductor Products - Diodes - Zener HZ6C3LTD-E
DIODE ZENER 0.4W

DIODE ZENER 0.4W

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZ6C3LTD-E 1000304-HZ6C3LTD-E 287-HZ6C3LTD-E HZ6C3LTD-E
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 0.4W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data