Zener Diode, 29.9V V(Z), 2.34%, 0.4W, Silicon, Unidirectional, DO-35
DIODE ZENER 0.4W
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZ30-2LTD-E | HZ30-2LTD-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |