Zener Diode, 6.85V V(Z), 2.19%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 0.5W
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZ7B1TD-E | HZ7B1TD-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |