Zener Diode, 4.95V V(Z), 5.05%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 1W 2-PIN DO-41
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZ4.7CP-E | HZ4.7CP-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |