Zener Diode, 3.6V V(Z), 5.56%, 0.5W, Silicon, Unidirectional
DIODE ZENER 0.5W
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZK4ATR-S-E | HZK4ATR-S-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |