Renesas Electronics Corporation 0.4W Zener Diode HZK30TR-S-E

Description
DIODE ZENER 0.4W Product overview: HZK30TR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK30TR-S-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 0.4W Product overview: HZK30TR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK30TR-S-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Zener Diode - 287-HZK30TR-S-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W Zener Diode
287-HZK30TR-S-E
0.4W Zener Diode 287-HZK30TR-S-E
DIODE ZENER 0.4W Product overview: HZK30TR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK30TR-S-E can be used for catalog matching and distributor lookup.

DIODE ZENER 0.4W Product overview: HZK30TR-S-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZK30TR-S-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1145108-HZK30TR-S-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1145108-HZK30TR-S-E
Discrete Semiconductor Products - Diodes - Zener - Single 1145108-HZK30TR-S-E
Win Source Part Number: 1145108-HZK30TR-S-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: 2156-HZK30TR-S-E,REN RNSHZK30TR-S-E RoHS Status: Not applicable

Win Source Part Number: 1145108-HZK30TR-S-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: 2156-HZK30TR-S-E,RENRNSHZK30TR-S-E
RoHS Status: Not applicable

Buy Now Datasheet
 - HZK30TR-S-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 29.9V V(Z), 5.69%, 0.5W, Silicon, Unidirectional

Zener Diode, 29.9V V(Z), 5.69%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZK30TR-S-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
HZK30TR-S-E
Discrete Semiconductor Products - Diodes - Zener HZK30TR-S-E
DIODE ZENER 0.4W

DIODE ZENER 0.4W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-HZK30TR-S-E 1145108-HZK30TR-S-E HZK30TR-S-E HZK30TR-S-E
Product Name 0.4W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-213AC
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6634 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 7513159P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4465 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details