Zener Diode, 35V V(Z), 5.71%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 33V 1W DO41
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZ33CP-E | HZ33CP-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | DO-35, DO-204AH; DO-35 | DO-41; DO-41 |
| RoHS Compliant | RoHS | |
| VZ | 33 volts |