Zener Diode, 4.5V V(Z), 4.44%, 0.25W, Silicon, Unidirectional, DO-35
DIODE ZENER 0.25W
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZ5ALL-E | HZ5ALL-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |