Win Source Part Number: 1063850-HZ12C3L-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: HZ-L
Package: Bulk
Standard Package: 1
Tolerance: ±2.08%
Power - Max: 400 mW
Current - Reverse Leakage @ Vr: 1 µA @ 10.5 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 80 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHZ12C3L-E,2156
DIODE ZENER 12V 400MW DO35 Product overview: HZ12C3L-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 400MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 400MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZ12C3L-E can be used for catalog matching and distributor lookup.
Zener Diode, 14.05V V(Z), 1.78%, 0.4W, Silicon, Unidirectional, DO-35
DIODE ZENER 12V 400MW DO35
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1063850-HZ12C3L-E | 287-HZ12C3L-E | HZ12C3L-E | HZ12C3L-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 12V 400MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Package | DO-204AH, DO-35, Axial | Bulk | DO-35, DO-204AH; DO-35 | DO-35; DO-35 |
| VZ | 12 volts | 12 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms | |
| IR | 1.00E-3 mA | 1 mA |