Zener Diode, 5.45V, 0.4W
DIODE ZENER 6.2V 400MW DO35
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZ6A2L-E | HZ6A2L-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 |
| RoHS Compliant | RoHS | |
| VZ | 6.2 volts |