Micro Commercial Components Corp. Single Diodes SMD22HE-TP

Description
Diode Schottky 20V 2A Surface Mount SOD-123HE
Request a Quote Datasheet
Description
Diode Schottky 20V 2A Surface Mount SOD-123HE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SMD22HE-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD22HE-TP-ND
Single Diodes SMD22HE-TP-ND
Diode Schottky 20V 2A Surface Mount SOD-123HE

Diode Schottky 20V 2A Surface Mount SOD-123HE

Buy Now Datasheet
Diodes, Rectifiers - Single - SMD22HE-TP - 926873-SMD22HE-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMD22HE-TP
926873-SMD22HE-TP
Diodes, Rectifiers - Single - SMD22HE-TP 926873-SMD22HE-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 926873-SMD22HE-TP Features: Diode Schottky 20 V 2A Surface Mount SOD-123HE Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123H Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOD-123HE ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 926873-SMD22HE-TP
Features: Diode Schottky 20 V 2A Surface Mount SOD-123HE
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123H
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-123HE
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMD22HE-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMD22HE-TP
Discrete Semiconductor Products - Diodes - Rectifiers SMD22HE-TP
DIODE SCHOTTKY 20V 2A SOD123HE

DIODE SCHOTTKY 20V 2A SOD123HE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number SMD22HE-TP-ND 926873-SMD22HE-TP SMD22HE-TP
Product Name Single Diodes Diodes, Rectifiers - Single - SMD22HE-TP Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
General-purpose Schottky diode - 1PS76SB70-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers