DIODE SCHOTTKY 60V 2A SOD123HE Product overview: SMD26LHE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD26LHE-TP can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Surface Mount SOD-123HE
Win Source Part Number: 1282406-SMD26LHE-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMD26LHE-TPMSCT,SMD2
Product Status: Obsolete
DIODE SCHOTTKY 60V 2A SOD123HE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SMD26LHE-TP | SMD26LHE-TPMSTR-ND | 1282406-SMD26LHE-TP | SMD26LHE-TP |
| Product Name | Schottky 60V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-123H | SOD-123 |