Manufacturer: SMC Diode Solutions
Win Source Part Number: 794704-SMDA03CTR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 400pF @ 1MHz
Family Name: SMDA03C
Categories: Circuit Protection
Minimum Breakdown Voltage: 4V
Manufacturer Package: 8-SO
Maximum Clamping Voltage: 7V
Alternative Parts (Cross-Reference): SMDA03C;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
TVS DIODE 3.3VWM 7VC 8-SO
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794704-SMDA03CTR | SMDA03CTR |
| Product Name | TVS - TVS - Diodes - SMDA03CTR | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 3.3 volts | |
| VBR | 4 volts | 4 volts |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |