Micro Commercial Components Corp. Schottky 40V 2A Diode and Rectifier SMD24LHE-TP

Description
DIODE SCHOTTKY 40V 2A SOD123HE Product overview: SMD24LHE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD24LHE-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A SOD123HE Product overview: SMD24LHE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD24LHE-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-SMD24LHE-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-SMD24LHE-TP
Schottky 40V 2A Diode and Rectifier 280-SMD24LHE-TP
DIODE SCHOTTKY 40V 2A SOD123HE Product overview: SMD24LHE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD24LHE-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SOD123HE Product overview: SMD24LHE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD24LHE-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SMD24LHE-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD24LHE-TPMSTR-ND
Single Diodes SMD24LHE-TPMSTR-ND
Diode Schottky 40V 2A Surface Mount SOD-123HE

Diode Schottky 40V 2A Surface Mount SOD-123HE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282408-SMD24LHE-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282408-SMD24LHE-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282408-SMD24LHE-TP
Win Source Part Number: 1282408-SMD24LHE-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 470 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123H Supplier Device Package: SOD-123HE ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMD24LHE-TPMSCT,SMD2 4LHE-TPMSTR,SMD24LHE -TPMSDKR Product Status: Obsolete

Win Source Part Number: 1282408-SMD24LHE-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMD24LHE-TPMSCT,SMD24LHE-TPMSTR,SMD24LHE-TPMSDKR
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMD24LHE-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMD24LHE-TP
Discrete Semiconductor Products - Diodes - Rectifiers SMD24LHE-TP
DIODE SCHOTTKY 40V 2A SOD123HE

DIODE SCHOTTKY 40V 2A SOD123HE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SMD24LHE-TP SMD24LHE-TPMSTR-ND 1282408-SMD24LHE-TP SMD24LHE-TP
Product Name Schottky 40V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-123H SOD-123
Unlock Full Specs
to access all available technical data