Win Source Part Number: 1367190-SMD34PL-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Base Product Number: SMD34
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Schottky 40V 3A Surface Mount SOD-123FL
Diode Schottky 40V 3A Surface Mount SOD-123FL
Diode Schottky 40V 3A Surface Mount SOD-123FL
DIODE SCHOTTKY 40V 3A SOD123FL Product overview: SMD34PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD34PL-TP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A SOD123FL
DIODE SCHOTTKY 40V 3A SOD123FL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1367190-SMD34PL-TP | SMD34PL-TPMSTR-ND | 280-SMD34PL-TP | SMD34PL-TP | SMD34PL-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky 40V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-123F | Tape & Reel (TR) | SOD-123; SOD-123F |