11V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 5VWM 11VC 8-SOIC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDA05-6R2OS-ND | SMDA05-6R2 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 11 volts | 11 volts |