Manufacturer: Micro Commercial Co
Win Source Part Number: 849716-SMD12HE-TP
Features: Diode 20 V
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Diode Schottky 20V 1A Surface Mount SOD-123HE
DIODE SCHOTTKY 20V 1A SOD123HE
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 849716-SMD12HE-TP | SMD12HE-TP-ND | SMD12HE-TP |
| Product Name | Diodes, Rectifiers - Single - SMD12HE-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) |