Micro Commercial Components Corp. Single Diodes SMD210LHE-TP

Description
Diode Schottky 100V 2A Surface Mount SOD-123HE
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount SOD-123HE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SMD210LHE-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD210LHE-TPMSTR-ND
Single Diodes SMD210LHE-TPMSTR-ND
Diode Schottky 100V 2A Surface Mount SOD-123HE

Diode Schottky 100V 2A Surface Mount SOD-123HE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282415-SMD210LHE-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282415-SMD210LHE-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282415-SMD210LHE-TP
Win Source Part Number: 1282415-SMD210LHE-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 720 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123H Supplier Device Package: SOD-123HE ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMD210LHE-TPMSDKR,SM D210LHE-TPMSCT,SMD21 0LHE-TPMSTR Product Status: Obsolete

Win Source Part Number: 1282415-SMD210LHE-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 720 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMD210LHE-TPMSDKR,SMD210LHE-TPMSCT,SMD210LHE-TPMSTR
Product Status: Obsolete

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-SMD210LHE-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-SMD210LHE-TP
Schottky 100V 2A Diode and Rectifier 280-SMD210LHE-TP
DIODE SCHOTTKY 100V 2A SOD123HE Product overview: SMD210LHE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD210LHE-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A SOD123HE Product overview: SMD210LHE-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD210LHE-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMD210LHE-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMD210LHE-TP
Discrete Semiconductor Products - Diodes - Rectifiers SMD210LHE-TP
DIODE SCHOTTKY 100V 2A SOD123HE

DIODE SCHOTTKY 100V 2A SOD123HE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SMD210LHE-TPMSTR-ND 1282415-SMD210LHE-TP 280-SMD210LHE-TP SMD210LHE-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data