Win Source Part Number: 1282409-SMD34LHE1-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A
Current - Reverse Leakage @ Vr: 120 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMD34LHE1-TPMSCT,SMD
Base Product Number: SMD34LHE1
Product Status: Obsolete
Diode Schottky 40V 3A Surface Mount SOD-123HE1
DIODE SCHOTTKY 40V 3A SOD123HE1
Schottky Diodes & Rectifiers 3A,40V,Schottky,SOD-
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1282409-SMD34LHE1-TP | SMD34LHE1-TPMSTR-ND | SMD34LHE1-TP | SMD34LHE1-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | SOD-123H | SOD-123 | SOD-123; SOD-123HE1-2 |