Semtech Corp. TVS Diodes SMDA05C-5.T

Description
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMDA05C-5.T-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDA05C-5.T-ND
TVS Diodes SMDA05C-5.T-ND
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298591-SMDA05C-5.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298591-SMDA05C-5.T
Circuit Protection - TVS - Diodes 1298591-SMDA05C-5.T
Win Source Part Number: 1298591-SMDA05C-5.T Category: Circuit Protection>TVS - Diodes Series: SMDAC-5 Type: Zener Package: Tube Applications: General Purpose Standard Package: 95 Mounting: SMD (SMT) Bidirectional Channels: 5 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 9.8V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 350pF @ 1MHz Current - Peak Pulse (10/1000µs): 17A (8/20µs) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: SMDA05 Product Status: Obsolete

Win Source Part Number: 1298591-SMDA05C-5.T
Category: Circuit Protection>TVS - Diodes
Series: SMDAC-5
Type: Zener
Package: Tube
Applications: General Purpose
Standard Package: 95
Mounting: SMD (SMT)
Bidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 9.8V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 350pF @ 1MHz
Current - Peak Pulse (10/1000µs): 17A (8/20µs)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: SMDA05
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
300W 5V SOIC TVS Protection Diode
144-SMDA05C-5.T
300W 5V SOIC TVS Protection Diode 144-SMDA05C-5.T
Trans Voltage Suppressor Diode, 300W, 5V V(RWM), Bidirectional, 6 Element, Silicon, MS-012AA, ROHS COMPLIANT, SOIC-8 Product overview: SMDA05C-5.T from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05C-5.T can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 300W, 5V V(RWM), Bidirectional, 6 Element, Silicon, MS-012AA, ROHS COMPLIANT, SOIC-8 Product overview: SMDA05C-5.T from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 5V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 5V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05C-5.T can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDA05C-5.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDA05C-5.T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDA05C-5.T
TVS DIODE 5VWM 9.8VC 8-SO

TVS DIODE 5VWM 9.8VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDA05C-5.T-ND 1298591-SMDA05C-5.T 144-SMDA05C-5.T SMDA05C-5.T
Product Name TVS Diodes Circuit Protection - TVS - Diodes 300W 5V SOIC TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SO
Peak Pulse Power 300 watts 300 watts 300 watts
VC 9.8 volts 9.8 volts 9.8 volts
Unlock Full Specs
to access all available technical data