15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 9VWM 15.4VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ9.0A-TPMSCT-ND | SMCJ9.0A-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 15.4 volts | 15.4 volts |