Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P6002ABLRP

Description
THYRISTOR 275V/550V 250A TO220-3
Description
THYRISTOR 275V/550V 250A TO220-3

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors - P6002ABLRP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
P6002ABLRP
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors P6002ABLRP
THYRISTOR 275V/550V 250A TO220-3

THYRISTOR 275V/550V 250A TO220-3

Supplier's Site
Sidactor, 275V, To-220, Full Reel; No. Of Pins Littelfuse - 58K6373 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 275V, To-220, Full Reel; No. Of Pins Littelfuse
58K6373
Sidactor, 275V, To-220, Full Reel; No. Of Pins Littelfuse 58K6373
SIDACTOR, 275V, TO-220, FULL REEL; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:80A; Peak Off-State Voltage, Vdrm:275V RoHS Compliant: Yes

SIDACTOR, 275V, TO-220, FULL REEL; No. of Pins:3Pins; TVS Thyristor Case Style:TO-220; Thyristor Type:SIDAC; Breakover Voltage Max:350V; No. of Circuits:2Circuits; Peak Pulse Current Ippm:80A; Peak Off-State Voltage, Vdrm:275V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P6002ABLRP 58K6373
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Sidactor, 275V, To-220, Full Reel; No. Of Pins Littelfuse
Package TO-220; TO-220 Modified
Unlock Full Specs
to access all available technical data