Acme Chip Technology Co., Limited Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
10-LANE FULL-DUPLEX RETIMER
16-CHANNEL HIGH VOLTAGE ANALOG S
18 CHANNEL ANALOG MUX
2-PHASE STEPPER MOTOR DRIVER
3 CHANNEL TOUCH CONTROLLER, GPIO
3.3 V USB 3.1 GEN-2 10GBPS QUAD
32 X 16, 400 MHZ ANALOG CROSSPOI
4-CHANNEL LEVEL TRANSLATING I2C
6 CHANNEL TOUCH CONTROLLER, GPIO
8 BIT SERIAL INPUT LATCHED DRIVE
8-BIT I/O EXPANDER FOR I2C BUS
AC SWITCH EUROPE SCART STANDARD
ACTIVE DISPLAY V-QFN3590-42 T&R
ACTIVE DISPLAY V-QFN70135-116 T&
ACTIVE DISPLAY W-LGA4528-32 T&R
ACTIVE DISPLAY W-QFN3060-32 T&R
ACTIVE DISPLAY W-QFN3060-40 T&R
ACTIVE DISPLAY X1-QFN2845-32 T&R
ACTIVE DISPLAY X2-QFN2845-32 T&R
ANALOG CIRCUIT, 1 FUNC, PDSO3
ANALOG CIRCUIT, 1 FUNC, PDSO5
ANALOG MULTIPLEXER SINGLE 8:1
ANALOG SWITCH QUAD SPST 14PIN TS
ARIES RETIMER GEN5 X8 SMALL PACK
AUTOMOTIVE SENSOR INTERFACE
AUTOMOTIVE TOF COMPANION CHIP
BELL 202 COMPATIBLE MODEM
BI-CMOS DC/DC CONVERTER CONTROLL
BIPOLAR SLIC
BUS CONTROLLER, CMOS, CDIP20
CAUI-10 TO CAUI-4 GEARBOX WITH R
CAUI-10 TO CAUI-4 GEARBOX
CLOCK GENERATOR U-QFN8080-100 T&
CODEC/SLIC 1CH 68-VQFN
CODEC/SLIC 2CH 64LQFP
CODEC/SLIC 44-VQFN
CONVERTER EMBEDDED SOCKETSLIC
COSIC DTAM KDECT: BASE WITH ANSW
COSIC MODEM KDECT
COSICPLUS -MODEM DECT/ CAT-IQ
COSICULC: DECT BASE STATION
DATA COMM PEF41078VV11 VQFN48 SL
DATA COMM PSB80517VV12 VQFN108 S
DC/DC CONVERTER IC
DECIMAL DECODER/DRIVER, DTL
DECIMAL DECODER/DRIVER
DECODER/DRIVER, ECL, PDIP14
DECODER/DRIVER, ECL, PDIP16
DMA CONTROLLER, 4 CHANNELS, 5MHZ
DUAL BIDIRECTIONAL BUS BUFFER
DUAL INDUCTIVE ROTARY POSITION S
DUAL MARKED (5962-87510801XA)
DUAL PORT PHYSICAL LAYER 10/100
DUSLIC DUAL CHANNEL SLIC
DUSLIC DUAL CHANNEL SUBSCRIBER L
DUSLIC: SINGLE CHANNEL SLIC
DUSLIC: TWIN SUBSCRIBER LINE INT
ENCODER/DECODER/CLOC K REGENERATR
ENCORDING CARD READER
ENHANCED SUPER I/O WITH LPC INTE
ETHERNET CONTROLLER, 10 MB/S, SI
ETHERNET ICS
FILTER
FLEXISLIC SLIC
FLOPPY DISK DRIVE
FOR VIDEO/AUDIO SIGNAL INPUT/OUT
FRAMER E1/T1 5V 28-PIN PLCC
FRAMER E1/T1 5V
GEMINAX D8 MAX IS A 8 CHANNEL AD
GEMINAX-A8+ MAX 8 CHANNEL ADSL2+
GEMINAX-D32 XXS 32 CHANNEL ADSL2
HDLIU# 32
IC 2 CHANNEL ADSL2+
IC 3 AXIS DIGITAL OUTPUT
IC 3-1 ZOOM VIDEO SWITCH 128LQFP
IC BIPOLAR SLIC W/ ON-CHIP RING
IC BUS TRANSCEIVER NTSX2102 SER
IC CTRL PARALLEL/I2C BUS 20-DIP
IC DIFF RECEIVER H-S 16-SOIC
IC DIGITAL TRANSCEIVER 10 BASES
IC DRIVER 1/0 SOT23-5
IC DRIVER 2/0 16CDIP
IC DRIVER 4.25GBPS MULTI-RATE
IC DRIVER 4/0 14CDIP
IC DRIVER 8SOIC
IC EMBEDDED CTLR 128QFP
IC ETHERNET I2C/MII/SPI 336FCBGA
IC HD-PLC PWR LINE COMM 238LBGA
IC I/O EXPANDER I2C/SMBU 16TSSOP
IC I2C 2:1 SELECTOR 16-TSSOP
IC I2C 2:1 SELECTOR 16TSSOP
IC I2C MUX 2-CH 14-TSSOP
IC INTERFACE SPECIALIZED 176QFP
IC INTERFACE SPECIALIZED 48QFN
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED QFN3050
IC INTERFACE SPECIALIZED QFN3060
IC INTERFACE
IC LED DRIVER
IC LINE DRIVER 1-CH
IC LINE DRIVER
IC MCU 32BIT 64QFP
IC MCU
IC MULTIPLEXER 2:1 CMOS SC-88
IC MUX 8:1 100OHM 16TSSOP
IC MUX/DEMUX 8CH DGTL 16-SOIC
IC MUX/DEMUX 8X1 16QSOP
IC MUX/DEMUX 8X1 16SOIC
IC MUX/DEMUX USB 6:1 40TQFN
IC PCI EXPRESS SWITCH
IC PCIE FLASH CTRLR 16CH 1304FBG
IC PROXIMITY SWITCH 8CH 28SOIC
IC RECEIVER 0/2 16CDIP
IC RECEIVER 14CDIP
IC RECEIVER
IC REDRIVER I2C 1CH 8TSSOP
IC REG LINEAR
IC REGULATOR
IC SENSOR INTERFACE AUTO 14SSOP
IC SENSOR INTERFACE IND 14SSOP
IC SENSOR INTERFACE PROGR 16SOIC
IC SENSOR PROG INTERFACE 16-SOIC
IC SERIAL IN SERIAL OUT 4000
IC SW SPDT-NO/NCX2 9OHM 10UQFN
IC SW SPST-NOX64 20OHM 144BGA
IC SW SPST-NOX64 24OHM 144BGA
IC SW SPSTX4 400OHM 14SOIC
IC SWITCH DPST 8UDFN
IC SWITCH DUAL SPDT 10WQFN
IC SWITCH SP4TX2 400OHM 16TSSOP
IC SWITCH SPDT X 2 1.3OHM 10UQFN
IC SWITCH SPDT X 2 15OHM 10UQFN
IC SWITCH SPDT X 2 450MOHM 10QFN
IC SWITCH SPDT X 2 6.5OHM 10UQFN
IC SWITCH SPDT X 6 5.2OHM 24VQFN
IC SWITCH SPDTX1 15OHM 6MICROPAK
IC SWITCH SPDTX1 4.5OHM SOT363-6
IC SWITCH SPDTX1 6OHM SC88
IC SWITCH SPST SC88A
IC SWITCH SPST X 2 10OHM 10UQFN
IC SWITCH SPST-NO X 2 10OHM US8
IC SWITCH SPST-NOX32 19OHM 80BGA
IC SWITCH SPST-NOX32 24OHM 72QFN
IC SYSTEM ON CHIP ETHERNET
IC TELECOM INTERFACE 18SOIC
IC TELECOM INTERFACE 20SOIC
IC TELECOM INTERFACE
IC TRANSCEIVER FULL 1/1 8SOIC
IC TRANSCEIVER FULL 2/2 16SOIC
IC TRANSCEIVER FULL 2/2 16TSSOP
IC TRANSCEIVER HALF 1/1 8DFN
IC TRANSCEIVER HALF 1/1 8SOIC
IC TRANSCEIVER HALF 2/2 24QFN
IC TRANSCEIVER HALF 4/4 24QFN
IC TRANSCEIVER
IC USB SWITCH DPDT
IC VIDEO CBL DRIVER 75 OHM QUAD
IC XPND 400KHZ I2C SMBUS 16HVQFN
IC XPND 400KHZ I2C SMBUS 24HWQFN
IC XPND 400KHZ I2C SMBUS 24TSSOP
IC XPNDR 14CFLATPK
IC XPNDR 1MHZ I2C 16DIP
IC XPNDR 1MHZ I2C 20SSOP
IC XPNDR 1MHZ I2C 24DHVQFN
IC XPNDR 1MHZ I2C 24SSOP
IC XPNDR 1MHZ I2C SMBUS 16SO
IC XPNDR 1MHZ I2C SMBUS 16TSSOP
IC XPNDR 400KHZ I2C 16DIP
IC XPNDR 400KHZ I2C 16HXQFNU
IC XPNDR 400KHZ I2C 24SSOP
IC XPNDR 400KHZ I2C 24TSSOP
IC XPNDR 400KHZ I2C SMBUS 16DIP
IC XPNDR 400KHZ I2C SMBUS 16SO
IC XPNDR 400KHZ I2C SMBUS 16TQFN
IC XPNDR 400KHZ I2C SMBUS 20SSOP
IC XPNDR 400KHZ I2C SMBUS 24DIP
IC
ICH9
INCA-S CODEC
INDUCTIVE POSITION SENSOR GRADE
INDUCTIVE POSITION SENSOR
INFINEON PBM39701/1TQ - TQF80-5
INFINEON PBM99010/23QS - SSO28-4
INFINEON PBM99011/22QS - SSO28-4
INFINEON PBM99011/22QS - SSO28-5
INFINEON PMB7860V1.1E TELECOM IC
INIC 150MBPS MOST NETWORK
INTEGRATED CIRCUIT
INTEL 6702PXH 64-BIT PCI HUB
INTERFACE I2C HOT SWAP MSOP-8 T&
INTERRUPT CONTROLLER; PROGRAMMAB
IOH FOR MP
IPAC-X ISDN PC ADAPTER CIRCUIT
ISAC-S ISDN ACCESS CONTROLLER
ISAC-S TE ISDN ACCESS CONTROLLER
ISDN COMMUNICATIONS CONTROLLER
ISDN CONTROLLER S/T/U 192KBPS
ISDN D-CHANNEL EXCH. CONTROLLER
ISDN PRIMARY ACCESS TRANSCEICER
LAN CONTROLLER, CMOS, CQFP68
LANTIQ PSB8430 TELECOMS IC
LINE & PORT INTERFACE CONTROLLER
LOG CMOS MLTIPLEXER 8CHAN
LOG CMOS MLTIPLEXER QUAD
LOW SATURATION OUTPUT TYPE CURRE
LPC SUPPORT -40C~+85C
M66503AGP 16 BIT CONSTANT CURREN
MC68B21 - PERIPHERAL INTERFACE A
MIPI SWITCH V-QFN3555-28 T&R 3.5
MIPI SWITCH X1-WLB2121-36 T&R 3K
MLX90308LDF
MOP FOR ANALOG TV
MR8255A/R
MSDI2
MULTI CHANNEL NETWORK INTERFACE
MULTI-LINK GEARBOX
MULTIPLEXER, 9559 SERIES, 1-FUNC
MULTIPLEXERS/SWITCHE S, 3 FUNC, C
MUNICH256 MULTI CHANNEL NETWORK
MUSLIC MULTICHANNEL SLIC
MV1817-3GCGDPAS
NB7NPQ1402E2M - 3.3 V USB 3.1 GE
NCT5563D-M
NCV77320DB0R2G
NETWORK TERMINATION CONTROLLER
NO DESCRIPTION
OCTALLIU-SHORT HAUL LINE INTERFA
OCTAT-P OCTAL TRANSCEICER
OFF-LINE PRIMARY PWM CONTROLLER
OS81210 NETWORK INTERFACE CTLR
OS81212 NETWORK INTERFACE CTLR
OS81214 NETWORK INTERFACE CTLR
OS81216 NETWORK INTERFACE CTLR
P8251A-G
PACKET SWITCH FC-LFBGA100100-144
PACKET SWITCH H-FCBGA190190-324
PACKET SWITCH H-FCBGA270270-676
PACKET SWITCH LBGA-196 T&R 1K
PACKET SWITCH V-QFN100100-136 T&
PACKETSWITCHH-FCBGA2 70270-676TRA
PARALLEL I/O PORT, 24 I/O, CMOS
PARALLEL IO PORT, 8-BIT CQCC44
PARALLEL PORT INTERFACE CHIP
PCI BUS CONTROLLER PQFP176
PCI-EXPRESS GEN-4 X8 RETIMER
PCIE EQX W-QFN3060-40 T&R 3.5K
PCIE SWITCH 2 DOWNSTREAM PORTS
PCIE SWITCH GEN4 BBGA
PCIE SWITCH GEN4 X28 PAX 753BBGA
PCIE SWITCH GEN4 X36 PAX 753BBGA
PCIE SWITCH GEN4 X36 PSX 753BBGA
PCIE SWITCH GEN4 X52 PAX 753BBGA
PCIE SWITCH GEN4 X52 PSX 753BBGA
PCIE SWITCH GEN4 X68 PAX 1467BBG
PCIE SWITCH GEN4 X84 PAX 1467BBG
PCIE SWITCH W-QFN2545-30 T&R 3.5
PCM INTERFACE CONTROLLER (PIC)
PCM INTERFACE CONTROLLER
PEF33616DEV11
PEF420652HLV1 L3942U LQFP
PFX 100XG4, 100-LANE GEN4 FANOUT
PFX 28XG4, 28-LANE GEN4 FANOUT P
PFX 36XG4, 36-LANE GEN4 FANOUT P
PFX 68XG4, 68-LANE GEN4 FANOUT P
PFX 84XG4, 84-LANE GEN4 FANOUT P
PFX-A 28XG4, 28-LANE GEN4 FANOUT
PFX-A 36XG4, 36-LANE GEN4 FANOUT
PFX-A 52XG4, 52-LANE GEN4 FANOUT
PM5376H - TSE Nx160, 160Gbs, STS
POWER LINE COMMUNICATION MODEM
PRINTER MOTOR DRIVER
PROGRAMMABLE COMMS INTERFACE
PROTOTYPE
Q-SMINTIX SECOND GEN
QSURROUND 5.1 CONTROLLER
QUAD FULL-DUPLEX RETIMER WITH RS
QUADLIU-SHORT HAUL LINE INTERFAC
QUADRATURE CLOCK CONVERTER
QUADRATURE CLOCK DECODER
RETIMER 10 LANE FULL DUPLEX 256F
SATA EQX V-QFN3590-42 T&R 3.5K
SCSI TERMINATOR, 18-LINE, 110OHM
SCSI TERMINATOR, 9-LINE, 110OHM
SD3.0 LVL TRANSL. BO ADAPT
SENSOR LIGHT PROXIMITY 24QFN
SERIAL I/O CONTROLLER, 1 CHANNEL
SICOFI 2 DUAL CH CODEC FILTER
SICOFI CODEC FILTER
SICOFI TWO CH CODEC FILTER
SIM CARD INTERFACE LEVEL TRANSLA
SINGLE-ENDED MULTIPLEXER, 1 FUNC
SINGLE-ENDED MUX, 2 CHANNEL
SINGLE-ENDED MUX, 8 CHANNEL
SLIC FILTER
SLICOFI SIGNAL PROCESSING SLIC
SMBUS INTERFACE TEMP. SENSOR WIT
SOCRATES SDFE 4 CHANNEL SYMMETRI
SOLUTION FOR VDSL2 / ADSL2/2+ WI
SOP-8 RS-485/RS-422 ICS ROHS
SPCVE 16X12G, PB FREE, PROTOTYPE
SPCVE 8X12G, PB FREE, PROTOTYPE
SPDT, 1 FUNC, 1 CHANNEL, CMOS, P
SPDT, 1 FUNC, 1 CHANNEL, PDSO6
SPST, 1 FUNC, 1 CHANNEL, PBGA4
SRCV 8X12G
STAND-ALONE LOW POWER CAN FD CON
SWITCH DETECTION INTERFACE, 22-S
SWITI MTSI-L SWITCHING IC
TELCOM INTERFACE IC
TELECOM IC
TELECOMS IC
TELEPHONY INTERFACE CIRCUIT
TIME SLOT ASSIGNER
TSLIC-E TWIN SUBSCRIBER LINE INT
TWIN SUBSCRIBER LINE INTERFACE
USB TYPE-C REV 3.0 PD PHY
USB2 SWITCH U-DFN3030-10 T&R 3K
USB2 SWITCH U-QFN1418-10 T&R 3K
USB2 SWITCH U-QFN1520-10 T&R 3K
USB2.0 PERIPHERAL CONTROLLER
USB3 EQX U-QFN2545-34 T&R 3.5K
USB3 EQX V-QFN3590-42 T&R 3.5K
USB3 EQX W-QFN2525-24 T&R 3.5K
USB3 EQX W-QFN2545-30 T&R 3.5K
V.23 COMPATIBLE MODEM
VERSATILE ISDN PORT (VIP)
VINETIC 4 CHANNEL VOICE ACCESS S
VINETIC VOICE OVER IP PROCESSOR
VINETIC-SVIP4 VOIP ACCESS SOLUTI
VOICECODEC PEF33008HLV21 LQFP100
VOICECODEC PEF33016HLV21 LQFP100
XWAY AR7 HIGH-END SINGLE-CHIP AD
XWAY HIGH-END SINGLE-CHIP ADSL2/
XWAY WAV300 WI-FI CHIPSET
ZARLINK FRAMER PQCC44

<< Prev Next >>