Buffer, ReDriver 4 Channel 20Gbps 32-WLGA (4.5x2.85)
ACTIVE DISPLAY W-LGA4528-32 T&R
ACTIVE DISPLAY W-LGA4528-32 T&R
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI2DPX2023FLAEX | PI2DPX2023FLAEX | PI2DPX2023FLAEX |
| Product Name | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |
| Features | RoHS | ||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other | Other; 1.71V ~ 1.89V |