M54914FP#TC0J -- SPECIALIZED
Renesas Electronics Corporation
Specialized
M54914FP#TC0J
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Suppliers
Integrated Circuits (ICs) - Interface - Specialized
M54914FP#TC0J
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
M54914FP#TC0J |
M54914FP#TC0J |
|
Product Name
|
Specialized |
Integrated Circuits (ICs) - Interface - Specialized |
|
Features
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-TSSOP (0.173\", 4.40mm Width)
View Details