ONSEMI
LV5092BG-TLM-E-ON -- ENCODERS, DECODERS, CONVERTERS
onsemi
Encoders, Decoders, Converters
LV5092BG-TLM-E-ON
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Suppliers
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
LV5092BG-TLM-E-ON
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
LV5092BG-TLM-E-ON |
LV5092BG-TLM-E-ON |
|
Product Name
|
Encoders, Decoders, Converters |
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
|
Device Type
|
Sample Rate Converter
|
Sample Rate Converter; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details