Microchip Technology, Inc. Interface - Interface - Specialized - PM8265B-F3EIS1 PM8265B-F3EIS1

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196384-PM8265B-F3EI S1 Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196384-PM8265B-F3EI S1 Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PM8265B-F3EIS1 - 1196384-PM8265B-F3EIS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PM8265B-F3EIS1
1196384-PM8265B-F3EIS1
Interface - Interface - Specialized - PM8265B-F3EIS1 1196384-PM8265B-F3EIS1
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196384-PM8265B-F3EI S1 Categories: Interface - Specialized Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196384-PM8265B-F3EIS1
Categories: Interface - Specialized
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - PM8265B-F3EIS1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8265B-F3EIS1
Specialized PM8265B-F3EIS1
Controller Interface 884-BBGA (25x25)

Controller Interface 884-BBGA (25x25)

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Interface - Specialized
PM8265B-F3EIS1
Integrated Circuits (ICs) - Interface - Specialized PM8265B-F3EIS1
IC

IC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1196384-PM8265B-F3EIS1 PM8265B-F3EIS1 PM8265B-F3EIS1
Product Name Interface - Interface - Specialized - PM8265B-F3EIS1 Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface; Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface Transceiver IC - 702-PEB 4265-2 T V1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details