Acme Chip Technology Co., Limited Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
100G MACSEC
12-BIT BUS SWITCH/MULTIPLEXER FO
12.5-TO-15-GBPS 16-CHANNEL RETIM
1200/2400/4800BPS FFSK MODEM
16 BIT, 100 KHZ A/D CONVERTER
16 BIT, SELF CALIBRATING A/D CO
2.5-GBPS PROGRAMMABLE SERIAL INT
2.88MB FLOPPY DISK CONTROLLER
24 BIT VARIABLE BANDWIDTH A/D C
24 BIT, VARIABLE BANDWIDTH A/D
3.3 V, 4 DIFFERENTIAL CHANNEL, 2
4 X 1 VIDEO CROSSPOINT SWITCH W/
4 X 1 VIDEO XPOINT SWITCH
400G MACSEC
5 TO 43 MHZ 18 BIT COLOR FPD-LIN
50GB ETHERNET CTRL WITH 10GBT RD
56 GBPS MULTI-RATE 4-CHANNEL RET
56-GBPS, 4-CHANNEL REDRIVER WITH
56-GBPS, EIGHT-CHANNEL RETIMER W
5V LOW POWER DTMF RECEIVER
63168E+6302+53124S
8 BIT I2C AND SMBUS I/O PORT WI
8 CHANNEL ANALOG MULTIPLEXER/DEM
8 CHANNEL MUX DUAL 4 CH MUX, TRI
90W USB TYPE-C PD SOURCE CONTROL
ADVANCED NOTEBOOK I/O CONTROLLER
ANALOG SWITCH
ASYNCHRONOUS COMMUNICATIONS INTE
AUDIO JACK DETECTION AND CONFIGU
AUTOMOTIVE 4.16-GBPS FPD-LINK II
AUTOMOTIVE USB PD3.0 WITH PROGRA
BCM56624B2IFSBLG
BELL 202 COMPATIBLE MODEM
BU21182FS IS A CAPACITIVE SWITCH
CCG3PA
CD4051B - 8-CHANNEL ANALOG MUX/D
CMOS ANALOG MUX/DEMUX
CMOS PRIORITY INTERRUPT CONTROLL
CMOS UART
CONTROLLER
CP1854 - PROGRAMMABLE UART
CP8666 - USB FULL-SPEED PERIPHER
CROSS POINT SWITCH, 8 CHANNEL,
CS5503
CS62180
CY7C68320C - EZ-USB AT2LP USB 2.
CYWB0320 - WEST BRIDGE, ARROYO U
D7PRO CODER ASIC FCBGA
DEVICE CON GSW140A3MC MRQFN105 S
DEVICE CON GSW141A3MC MRQFN105 S
DG191AP/B
DG507A- CMOS ANALOG DIFFERENTIAL
DIE SALE (PRICE IN GOOD DIE)-WAF
DIFFERENTIAL MULTIPLEXER, 4 CHA
DMA CONTROLLER, 4 CHANNEL(S), 5M
DRAM CONTROLLER, 4M X 1, PQCC84
DS3875-G
DS90LV001 800-MBPS LVDS BUFFER
DTMF CODEC/FSK COMBO
DUAL MARKED (M38510/11601BIA)
DUAL MARKED (M38510/11604BCA)
DUAL T1/E1 LINE INTERFACE
DUAL UART
EIA/ITU PABX SLIC WITH 30MILLI A
ENHANCED FLOPPY DISK INTERFACE
EPON/GPON GE PROCESSOR
ETH SWITCH 24GE 4X10GE
F10P03L
FLOPPY DISK CONTROLLER
FLOPPY DISK INTERFACE CIRCUIT
FSA9682
GENNUM CONSUMER CIRCUIT PQFP160
GENNUM CONSUMER CIRCUIT
GENNUM TELECOM CIRCUIT 1-FUNC
GX32425-DNT 32GBAUD 4 CHANNEL LI
GX36220-F-DNT 2 X 64GBPS LINEAR
GX36420-F-DNT 64GBPS LINEAR TIA
GX36421-DNT 64GBAUD 4 CHANNEL LI
GX39221-DNT 96GBAUD 2 CHANNEL LI
HI-SPEED USB2.0 (480MBPS) DPST S
HIGH PERFORMANCE VDSL GATEWAY/RO
HIGH RELIABILITY 4 BIT LATCH AND
IC 17X17 QUAD 5G
IC 4 FUNC 4 DRIVER BIPOLAR
IC 4PORT 10 GIGABIT ETHERNET
IC ANALOG COMPUTER STORAGE
IC ANALOG SWITCH 10QFN
IC ANALOG SWITCH 8SOIC
IC ANALOG SWITCH SC70-5
IC ASTRO TRANSMITTER RECEIVER
IC ASYNC COMM INTERFC ADT 28SSOP
IC AUDIO CODEC 32WLCSP
IC AUTO PHY
IC BCM55538 4X10G-EPON OLT ASIC
IC BUS DRIVER RECEIVER SMD
IC COAX RECEIVER/TRANSMITTER
IC CONSUMER CIRC PQFP64
IC CROSSPOINT VID
IC DIGITAL VIDEO SERIAL
IC DRIVER 1/0 8SOIC
IC DRIVER 1/0 MED PWR DIFF
IC DRIVER 2/0 14CDIP
IC DRIVER 2/0 16CFLATPACK
IC DRIVER 2/0 16DIP
IC DRIVER 2/0 28HTSSOP
IC DRIVER 2/0 8SOIC
IC DRIVER 3/0 20LCCC
IC DRIVER 4/0 16CDIP
IC DRIVER 4/0 64FBGA
IC DRIVER 4/0 DIE
IC DRIVER VACUUM FLUORESCENT
IC DUAL CHAN SGL LANE 20VQFN
IC DUAL DIFFERENTIAL
IC DUAL HIGH SPEED DRIVER SPDT
IC DUAL MARKED
IC ENTRY LEVEL ADSL2+
IC ETHERNET SERIAL INTERFACE
IC INTERFACE SPECIALIZED 16QFN
IC INTERFACE SPECIALIZED 484BGA
IC LAN CONTROLLER
IC LINE DRIVER 1 FUNC 1 DRVR
IC LINE DRIVER 8 FUNC 8 DRIVER
IC LINE DRIVER/RCVR DUAL DIFF
IC LINE DRIVER
IC LINE RECEIVER 1FUNC 1 RCVR
IC LINE RECEIVER 4FUNC 4 RCVR
IC LINE RECVR 0/4 16SOP
IC LINE TRANSCEIVER 1FUNC 1 DRIV
IC LINE TRANSCEIVER 1FUNC 6DRVR
IC LINE TRANSCEIVER 2 FUNC 2 DRV
IC LINEAR DIFF
IC LINEAR
IC MULTI-RATE 10GBPS 1:16 DEMUX
IC MULTIPLEXER 10MSOP
IC MULTIPLEXER 16TSSOP
IC MULTIPLEXER 4CH CMOS 16TSSOP
IC MUX 140OHM 20CERDIP
IC MUX 16:1 160OHM 28SSOP
IC MUX 8:1 450OHM 18SOIC
IC MUX DUAL 4:1 400OHM 28CERDIP
IC PROTOTYPE
IC QUAD BILATERAL SWITCH 14CDIP
IC QUAD BILATERAL SWITCH
IC RECEIVER 0/1 16QSOP
IC RECEIVER 0/1 8LLP
IC RECEIVER 0/2 14CDIP
IC RECEIVER 0/2 8WSON
IC RECEIVER 0/3 28QFN
IC RECEIVER 0/8 20SOP
IC RECEIVER 28/4 64NFBGA
IC RECEIVER 4/4 64NFBGA
IC RECEIVER DIGITAL AUDIO INTERF
IC RECEIVER DUAL-RATE 80LQFP
IC SERIAL USB-C UART QFN-56
IC SERIAL USB-C UART QFN-64
IC SERIAL USB-C UART QFN-68
IC SERIAL USB-C UART QFN-76
IC SERIALIZER DUAL QFN40 (NOTE:
IC SW SP4T-NCX2 240OHM 14CDIP
IC SW SPST-NCX2 10OHM TO100-10
IC SW SPST-NCX4 115OHM 16SOIC
IC SW SPST-NCX4 115OHM 16TSSOP
IC SW SPST-NCX4 175OHM 16SOIC
IC SW SPST-NCX4 175OHM 16TSSOP
IC SW SPST-NO/NC 115OHM 16TSSOP
IC SW SPST-NO/NCX4 115OHM 16SOIC
IC SW SPST-NOX4 115OHM 16SOIC
IC SW SPST-NOX4 115OHM 16TSSOP
IC SWITCH 4PST X 2 100OHM 16DIP
IC SWITCH DPDT X 2 400OHM 16UMLP
IC SWITCH DUAL SPDT 10-MINIQFN
IC SWITCH DUAL SPST SOT23-8
IC SWITCH SP3T X 3 9OHM 20TSSOP
IC SWITCH SP4T X 2 240OHM 16CDIP
IC SWITCH SP8T 100OHM 16DIP
IC SWITCH SP8T 100OHM 28DIP
IC SWITCH SP8T-NCX4 70OHM 14SOIC
IC SWITCH SPDT X 1 10OHM 14SBDIP
IC SWITCH SPDT X 1 500KOHM 8DIP
IC SWITCH SPDT X 2 45OHM 16DIP
IC SWITCH SPDT X 2 45OHM 16SOIC
IC SWITCH SPDT X 2 96OHM 16TSSOP
IC SWITCH SPDT-NCX3 240OHM 16DIP
IC SWITCH SPST X 4 85OHM 16DIP
IC SWITCH SPST-NC X 4 1.8OHM
IC SWITCH SPST-NOX4 850OHM 14CFP
IC TELECOM INTERFACE 24GE
IC TELECOM INTERFACE 48VQFN
IC TELECOM INTERFACE TRAFFIC MGR
IC TRANSCEIVER 1/1 169BGA
IC TRANSCEIVER 2/2 400FBGA 21X21
IC TRANSCEIVER 2/2
IC TRANSCEIVER 4/4 676FBGA
IC TRANSCEIVER 4/4
IC TRANSCEIVER 464BGA
IC TRANSCEIVER FULL 1/1 16QFN
IC TRANSCEIVER FULL 2/2 14SO
IC TRANSCEIVER FULL 2/2 16SOIC
IC TRANSCEIVER FULL 3 24SOIC
IC TRANSCEIVER FULL 3/5 24DIP
IC TRANSCEIVER FULL 3/5 24SOIC
IC TRANSCEIVER FULL 3/5 28SSOP
IC TRANSCEIVER FULL 4/4 24SOIC
IC TRANSCEIVER FULL 4/4 285BGA
IC TRANSCEIVER FULL 4/4 28SOP
IC TRANSCEIVER FULL 4/4 484PBGA
IC TRANSCEIVER FULL 6/6 28VQFN
IC TRANSCEIVER FULL 8/8 504BGA
IC TRANSCEIVER HALF 1/1 8SOIC
IC TRANSCEIVER HALF 1/1 8SOPJ
IC TRANSCEIVER HALF 8/8 28LCCC
IC TRANSCEIVER PHY
IC TRANSCEIVER
IC TRANSLATOR
IC TXRX FULL/HALF 1/1 36VQFN
IC TXRX FULL/HALF 1/1 48LQFP
IC TXRX FULL/HALF 1/1 64CFP
IC TXRX PHY 11X11 SGL 10G MAC HS
IC TXRX PHY 17X17 QUAD 5G MAC HS
IC TXRX PHY 8X8 SGL 10G MAC
IC UNIV SYNCH RECEIVER
IC USB CONTROLLER SPI 28-QFN
IC USB EMBEDDED HOST 100TQFP
IC USB FULL-SPEED PERIPHERAL 24Q
IC USB HS PERIPHERAL 56SSOP
IC USB TO SERIAL BRIDGE 24QFN
IC USB-C SERIAL UART QFN-68
IC WEST BRIDGE HS-USB 81-WLCSP
IC XPND 400KHZ I2C SMBUS 16TSSOP
IC XPNDR 400KHZ I2C SMBUS 16SOIC
IC
INFINEON
INTEGRATED CIRCUIT
LAN CONTROLLER, 1 CHANNEL(S)
LINE RECEIVER, 3 FUNC, 3 RCVR, C
LINE RECEIVER
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
LOCAL AREA NETWORK CONTROLLER
LOW POWER V.22 BIS MODEM
LOW VOLTAGE DUAL-SPDT (0.4 OHM)
LOW-POWER, EIGHT-PORT, HIGH-SPEE
MODEM, CMOS, PDSO28
MODEM, CMOS, PQFP128
MODULE REQUIRES WAFER
MONOLITHIC, QUAD SPST, CMOS ANAL
MULTI CH DECIMATION FILTER
MULTI LAYER SWITCH 10G
MULTI LAYER SWITCH
MULTI-MODE HIGH PERFOMANCE MODEM
MULTI-MODE HIGH PERFORM MODEM
MULTI-MODE PARALLEL PORT SUPER I
MULTI-STANDARD AUDIO DECODER
MULTIMEDIA, AUDIO AND WIRED-OR U
OCTAL E1 ANALOG FRONT END
PCIE 4.0 16-GBPS 16-LANE LINEAR
PCIE 4.016-GBPS8-LANE (16-CHANNE
POWER SUPPLY SUPPORT CIRCUIT
PRIORITY INTERRUPT CONTROLLER
PROG COMMUNICATION INTERFACE PCI
PROGRAMMABLE DMA CONTROLLER
PROGRAMMABLE UNIVERSAL ASYNCHRON
PROTOTYPE
PROX SENSOR INTERFACE
PSOC 2
QUAD CHANNEL WIS/10GE
QUAD SPST ANALOG SWITCH
QUAD UART
RANGER+ 24X10G SWITCH
RC PASE LOCK LOOP STEREO DECODER
SERIAL 10-GIGABIT ETHERNET TRANS
SPST ANALOG SWITCH, 4 FUNC, 1 CH
TELECOM CIRCUIT, 1-FUNC, BICMOS
TELECOM CIRCUIT, 1-FUNC
THOR-B2 100G NIC ASIC, 21MM FCBG
THOR-B2 200G NIC ASIC, 21MM FCBG
THOR-B2 50G NIC ASIC., 21MM FCBG
TRANSCEIVER
TRANSCODER ASIC 11.8W 896FCBGA
TRANSVR IC GPY115C0VI VQFN56 SLN
TRANSVR IC GPY211C0VC VQFN56 SLN
TRANSVR IC GPY212C0VC VQFN56 SLN
TRANSVR IC GPY215C0VI VQFN56 SLN
TWINAX INTERFACE CIRCUIT (TIC)
UART UNIVERSAL ASYNCHRONOUS RECE
UART/PRINTER INTERFACE
USB 2.0 ACCESSORY DETECTION SWIT
USB FULL SPEED TO PARALLEL FIFO
USB FULL SPEED TO SERIAL UART IC
USB Full-Speed Peripherals
USB HI-SPEED TO QUAD CHANNEL SER
USB POWER DELIVERY 3.0 ADAPTIVE
USB TO SERIAL IC - CH340E (10 PA
USB
USRT UNIVERSAL SYNCHRONOUS RECEI
V.22BIS MODEM
V.23 COMPATIBLE MODEM
VIDEO MULTIPLEXER, 2 FUNC, 1 CHA
VIDEO MULTIPLEXER
VIDEO SPEED 6 BIT FLASH ANALOG T
WEST BRIDGE HS-USB

<< Prev Next >>