SATA EQX V-QFN3590-42 T&R 3.5K
PCIE DEVICES, -40 TO 85DEG C
SATA EQX V-QFN3590-42 T&R 3.5K
Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5)
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI3EQX12904EZHEX | 82AJ0668 | PI3EQX12904EZHEX | PI3EQX12904EZHEX |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Pcie Devices, -40 To 85Deg C Diodes Inc. | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | |
| Supply Voltage | Other | Other; 3.3V | Other; 3.3V | |
| Package Type | 42-VFQFN Exposed Pad | 42-VFQFN Exposed Pad | 42-VFQFN Exposed Pad | |
| Technology | PCI |