DIODES Incorporated Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX2024ZTFEX

Description
USB3 EQX U-QFN2545-34 T&R 3.5K
Description
USB3 EQX U-QFN2545-34 T&R 3.5K
Datasheet
Datasheet Summary
Powered by GS/AI

The PI3EQX2024ZTFEX is a low-power, high-performance USB 3.2 Gen 2x2 ReDriver designed for optimizing signal integrity in high-speed data applications. It supports data rates of 5Gbps and 10Gbps across four differential signal pairs, making it suitable for various USB 3.2 protocols, including Gen 2 and Gen 1. The device features pin-adjustable receiver equalization and flat gain, allowing for customization based on the specific requirements of the application. This ReDriver includes an automatic receiver detect function and an auto slumber mode for adaptive power management, enhancing its efficiency in low-power scenarios. The device operates on a single supply voltage of 3.3V and is packaged in a 34-pin UQFN format, which is compact and suitable for space-constrained designs. Additionally, it is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. The PI3EQX2024ZTFEX is particularly relevant for applications requiring robust signal integrity over longer distances or through various physical mediums.

Datasheet Summary
Powered by GS/AI

The PI3EQX2024ZTFEX is a low-power, high-performance USB 3.2 Gen 2x2 ReDriver designed for optimizing signal integrity in high-speed data applications. It supports data rates of 5Gbps and 10Gbps across four differential signal pairs, making it suitable for various USB 3.2 protocols, including Gen 2 and Gen 1. The device features pin-adjustable receiver equalization and flat gain, allowing for customization based on the specific requirements of the application. This ReDriver includes an automatic receiver detect function and an auto slumber mode for adaptive power management, enhancing its efficiency in low-power scenarios. The device operates on a single supply voltage of 3.3V and is packaged in a 34-pin UQFN format, which is compact and suitable for space-constrained designs. Additionally, it is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. The PI3EQX2024ZTFEX is particularly relevant for applications requiring robust signal integrity over longer distances or through various physical mediums.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX2024ZTFEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX2024ZTFEX
USB3 EQX U-QFN2545-34 T&R 3.5K

USB3 EQX U-QFN2545-34 T&R 3.5K

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX2024ZTFEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX2024ZTFEX
Signal Buffers, Repeaters, Splitters PI3EQX2024ZTFEX
Buffer, ReDriver 4 Channel 10Gbps 34-UTQFN (2.5x4.5)

Buffer, ReDriver 4 Channel 10Gbps 34-UTQFN (2.5x4.5)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX2024ZTFEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX2024ZTFEX
Signal Buffers, Repeaters, Splitters PI3EQX2024ZTFEX
USB3 EQX U-QFN2545-34 T&R 3.5K

USB3 EQX U-QFN2545-34 T&R 3.5K

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number PI3EQX2024ZTFEX PI3EQX2024ZTFEX PI3EQX2024ZTFEX
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Supply Voltage 3.6V; Other 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Package Type 34-UFQFN Exposed Pad 34-UFQFN Exposed Pad 34-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Line Interface ICs - 1460474 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN55114 Dual Differential Line Driver - 5962-88744022A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers