STAND-ALONE LOW POWER CAN FD CON
STAND-ALONE LOW POWER CAN FD CON
STAND-ALONE LOW POWER CAN FD CON
STAND-ALONE LOW POWER CAN FD CON
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-MCP251863T-H/9PXTR-ND | MCP251863T-H/9PX | MCP251863T-H/9PX | MCP251863T-H/9PX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | SPI; CAN | CAN; CAN | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 2.7V ~ 5.5V, 4.5V ~ 5.5V | Other | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) |