Acme Chip Technology Co., Limited Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
+/-12-V, 2:1, 3-CHANNEL MULTIPLE
+/-12-V, 4:1, 2-CHANNEL MULTIPLE
1-CH EUSB CONTROLLER, LQFP -48PI
12-BIT I/O EXPANDER
12-GBPS DP++ 1.1 TO HDMI 2.1 SOU
12-GBPS HDMI 2.1 SINK REDRIVER
12-V, 8:1, ONE-CHANNEL MULTIPLEX
14 PIN PWRFLX
16-BIT I/O EXPANDER
16-BIT TRANSLATING IC-BUS/SMBUS
2-CH EUSB CONTROLLER, QFN -64PIN
2-CH EUSB CONTROLLER, QFN -88PIN
2-LANE DISPLAYPORT TO VGA ADAPTE
2-PF, 3.3-V, 2:1 (SPDT), 2-CHANN
2.90 V TO 5.5 V UART WITH 32-BYT
20CH TRANSCEIVER 48QFN
2LANE MIPICSI-2_V-BY-ONEHS 40QFN
2LANE V-BY-ONEHS REPEATER 30QFN
3-V TO 5.5-V HALF-DUPLEX RS-485
35BIT GPIO OR HIGH SPEED BUS SIG
36-V, LATCH-UP IMMUNE, 1:1 (SPST
44-V, LATCH-UP IMMUNE, 1:1 (SPST
4LANEV-BY-ONE HS_MIPICSI-2 64QFN
74HC4052 - ANAL MULTIPLEXERS/DEM
74HC4851 - LV74HC4851 - ANALOG M
8-BIT I/O EXPANDER
ANALOG FOUR-CH SPST SWITCH
ANALOG INTERFACE CIRCUIT; AIC
ANALOG INTERFACE
ARIES RETIMER GEN5 X16 CXL SMALL
ARIES RETIMER GEN5 X16 SMALL PAC
AUTOMOTIVE SENSOR SIGNAL CONDITI
AUTOMOTIVE, 12-V, 4:1 2-CHANNEL
AUTOMOTIVE, 12-V, 4:1 TWO-CHANNE
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
BBG ECL RCVR QUAD LINE
BBG ECL RCVR TRPL LINE
BUS CONTROLLER, PQFP208
CAN DIGITAL ISOLATOR 3000VDC CHA
COLOR SIGNAL ENCODER PQCC84
COLOR SIGNAL ENCODER,
CONSUMER CIRCUIT, CMOS, PQCC44
DIE ON FRAME
DIE ON TRAY, WAFFLE PACK
DIFFERENTIAL MUX, 4 CHANNEL
DIGITAL SENSOR OUTPUT DRIVER WIT
DP++ 6-GBPS HDMI 2.0 REDRIVER 40
DS1/T1/E1/CEPT LINE INTERFACE
DSP WIRED COMM.
E-CAL. ION S.D.
ESD 3.0 CONTROLLER, LGA -58PINS
HIGH INTEGRATED AND LOW POWER SM
IC 2-LANE MIPI CSI-2 TO V-BY-ON
IC 2-LANE V-BY-ONE HS TO MIPI C
IC 5KV 1 MBPS ISOLATED FULL-DUP
IC 5KV 1 MBPS ISOLATED HALF-DUP
IC 5KV 10 MBPS ISOLATED FULL-DU
IC 5KV 10 MBPS ISOLATED HALF-DU
IC AUD DECODER 144LQFP
IC AUTO ETHERNET SWITCH BGA
IC BRIDGE I2C/SPI 16-TSSOP
IC BUFFER/DRIVER 16BIT
IC BUFFER/DRIVER
IC BUS DRIVER RECEIVER SOP8
IC BUS DRIVER/TRANSCEIVER
IC CONSUMER CIRC PQCC32
IC CONTROLLER ETHERNET 28QFN
IC DEAD END BRACKET
IC DECODER SECAM 20-SOIC
IC DECODER/DRIVER TTL
IC DIFF XLATOR/REPEATER 8VSSOP
IC DIGITAL VIDEO ENCODER 156LBGA
IC DIGITAL/CD DAC DECODER 64QFP
IC DIGITAL/CD DAC DECODER 80LQFP
IC DRIVER 2/0 16SO
IC DRIVER 32 SEGMENT PQCC44
IC DRIVER 4/0 16HSOP
IC DRIVER 4/0 16SOIC
IC DRIVER 7/0 16DIP
IC DRIVER 7/0 16SOP
IC DRIVER 8/0 18SOP
IC DRIVER 8/0 18SSOP
IC DRIVER/RECEIVER 3DRVR 5RCVR
IC DRIVER/RECEIVER RS232
IC DUART 1MBPS 28DIP
IC DVR/RCVR RS232 ESD
IC ETHERNET CONTROLLER SMD
IC EUSB2 TO USB2 QFN12
IC EUSB2 TO USB2 WLCSP12
IC FILTER 22.4MHZ LOW PASS 16SOP
IC GPIO EXPANDER I2C QFN
IC GRNDING BRKT W/ MTG SCR DUAL
IC HD RADIO PROCESSOR 144HLQFP
IC HDMI RECEIVER 144HLQFP
IC HIGH PERF TRANSCEIVER RS232
IC HIGH SPEED 5V HIGH PERF
IC INTERFACE SPECIALIZED 28SO
IC INTERFACE SPECIALIZED 40MHZ
IC INTERFACE SPECIALIZED 64QFN
IC INTERFACE SPECIALIZED MULTI
IC INTERFACE TRANSCEIVER SMD
IC INTFACE SPECIALIZED 144HLQFP
IC ISO MODEM SMD
IC ISOMODE SYST-SIDE DAA 24TSSOP
IC ISOMODEM FAX SYS-SIDE 24TSSOP
IC ISOMODEM FCC LINE-SIDE 8SOIC
IC ISOMODEM SYSTEM-SIDE 24TSSOP
IC LINE DRIVER 4 FUNC 4 DRIVER
IC LINE DRIVER NON-INVERTING
IC LINE DRIVER/RECEIVER BIPOLAR
IC LINE DRIVER/RECEIVER
IC LINE DRIVER
IC LINE DRVR/RCVR RS232 16SOIC
IC LINE RECEIVER
IC LINE TRANSCEIVER
IC LINE-SIDE DAA 16SOIC
IC MODEM ISO 14.4KBPS 24TSSOP
IC MODEM ISO 33.6KBPS 24TSSOP
IC MUX DUAL 2:1 50OHM 20TSSOP
IC OCTAL BUS TRANSCEIVER
IC PERIPHERAL DRIVER 2 DRVR
IC PROTOTYPE
IC QUAD LINE DRVR LP 14-SSOP
IC RADIO SYSTEM MULTI
IC RECEIVER 0/2 8DIP
IC RECEIVER 0/4 16SOIC
IC RECEIVER
IC RS232 LINE DVR/RCVR 20-SOIC
IC SENSOR 4CHAN QTOUCH 20SSOP
IC SENSOR MATRIX TOUCH 4CH 14SOI
IC SENSOR QWHEEL ROTARY 14SOIC
IC SMART CARD CTLR 16QFN
IC SMART CARD INTERFACE SO28
IC SOC PROCESSOR
IC SPI TO I2C BUS 24-HVQFN
IC STAND-ALONE CAN CTRLR 28-DIP
IC SW SP4TX2 250OHM 20QFN
IC SW SPDT-NO/NC 240OHM 16TSSOP
IC SW SPDT-NO/NC 5.8OHM 20TSSOP
IC SW SPDT-NO/NC 6.2OHM 20TSSOP
IC SW SPDT-NO/NCX1 2.8OHM 8WSON
IC SW SPDT-NO/NCX1 3.2OHM 8WSON
IC SW SPDT-NO/NCX2 3.1OHM 16WQFN
IC SW SPST-NO/NCX4 11OHM 16WQFN
IC SWITCH DP4T 6.2OHM 16WQFN
IC SWITCH SP4TX2 240OHM 16TSSOP
IC SWITCH SP8T X 1 250OHM 20QFN
IC SWITCH SPST-NOX4 11OHM 16WQFN
IC SYSTEM-SIDE DAA 24-QFN
IC TELECOM INTERFACE 16SOIC
IC TELECOM INTERFACE 40QFN
IC TELECOM INTERFACE 50QFN
IC TELECOM INTERFACE 60QFN
IC TELECOM INTERFACE 64TQFP
IC TOUCH BUTTON CTLR 28MLPQ
IC TOUCH SENSOR
IC TRANSCEIVER 1/1 16SSOP
IC TRANSCEIVER 14HVSON
IC TRANSCEIVER 2/2 18DIP
IC TRANSCEIVER 3V-5.5V RS232
IC TRANSCEIVER 4/3 24DIP
IC TRANSCEIVER 4/4 24DIP
IC TRANSCEIVER FAST ETHERNET
IC TRANSCEIVER FULL 1/1 10MSOP
IC TRANSCEIVER FULL 1/1 14SOIC
IC TRANSCEIVER FULL 1/1 16SOIC
IC TRANSCEIVER FULL 1/1 36HVQFN
IC TRANSCEIVER FULL 1/1 8SO
IC TRANSCEIVER FULL 1/1 8SOIC
IC TRANSCEIVER FULL 1/1 DSO-16
IC TRANSCEIVER FULL 1/1 DSO-8
IC TRANSCEIVER FULL 2/2 28SOIC
IC TRANSCEIVER FULL 2/2
IC TRANSCEIVER FULL 3/5 16SO
IC TRANSCEIVER FULL 3/5 40QFN
IC TRANSCEIVER FULL 4/4 24DHVQFN
IC TRANSCEIVER HALF 1/1 10VSON
IC TRANSCEIVER HALF 1/1 12DSBGA
IC TRANSCEIVER HALF 1/1 14SO
IC TRANSCEIVER HALF 1/1 14SOIC
IC TRANSCEIVER HALF 1/1 14VSON
IC TRANSCEIVER HALF 1/1 20VQFN
IC TRANSCEIVER HALF 1/1 8MSOP
IC TRANSCEIVER HALF 1/1 8SO
IC TRANSCEIVER HALF 1/1 8SOIC
IC TRANSCEIVER HALF 1/1 8SON
IC TRANSCEIVER HALF 1/1 DSO-28
IC TRANSCEIVER HALF 1/1 DSO-8
IC TRANSCEIVER HALF 1/1 TSON-14
IC TRANSCEIVER HALF 1/1 TSOT23-8
IC TRANSCEIVER HALF 2/2 14SOIC
IC TRANSCEIVER HALF 4/4 24DHVQFN
IC TRANSCEIVER HALF 5/ 24VQFN
IC TRANSCEIVER OCTAL BUS
IC TRANSCEIVER RS232
IC TXRX LIN PG-DSO8
IC TXRX RS232 ESD
IC TXRX RS485 HALF DUPLEX
IC UART DUAL W/FIFO 32-HVQFN
IC UART DUAL W/FIFO 48-LQFP
IC UART DUAL W/FIFO 56-TSSOP
IC UART FIFO 16B 44PLCC
IC UART FIFO 16B DUAL 44PLCC
IC UART FIFO 16B QUAD 64LQFP
IC UART QUAD 2.97V - 5.5V 100QFP
IC UART QUAD 80LQFP
IC UART QUAD W/FIFO 68-PLCC
IC UART SINGLE 28-PLCC
IC UART SINGLE W/FIFO 32-HVQFN
IC UART SINGLE W/FIFO 36-TFBGA
IC UART SINGLE W/FIFO 40-DIP
IC UART TO I2C BRIDGE
IC UART W/FIFO 48-TSSOP
IC USB HOST CTRLR 64LQFP
IC USB SWITCH SPDT DUAL 10UQFN
IC USB TYPE-C CABLE ID WL-CSP-8
IC VIDEO DECODER 128-LQFP
IC VIDEO DECODER W/FILTR 156-BGA
IC VIDEO DECODR W/FILTER 156LBGA
IC XPNDR 1MHZ I2C SMBUS 8X2SON
IC XPNDR I2C
IC
INDUSTRIAL ETHERNET MODULE I-RJ4
INTEGRATED CIRCUIT
ION COMP, LOW CURRENT
ISOLATED UART/SPI T TO CAN MODUL
LAN ACCESS UNIT INTERFACE
LINE DRIVER, 1 FUNC, 1 DRIVER, C
LINE TRANSCEIVER, 2 FUNC, 1 DRIV
LINE TRANSCEIVER
LOG CMOS MLTIPLXR 8CHAN
LOG CMOS MLTIPLXR DUAL
LOG CMOS MLTIPLXR TRPL
MEMORY
MICROPROCESSOR CIRCUIT PPGA120
MICROPROCESSOR CIRCUIT, CMOS, PB
MICROPROCESSOR CIRCUIT, CMOS, PD
MICROPROCESSOR CIRCUIT, PBGA49
MIXED SIGNAL DSC LENS DRIVER
MIXED SIGNAL FG
MOS LOG MULTIPURP&OTH
MSIG (MIXEDSIGNAL) RDC-IC 48LQFP
MSIG RDC-IC 48LQFP FULL CARTON
MSIG RDC-IC 48LQFP T&R
MULTICHANNEL LAPD CONTROLLER
MULTIPLEXERS/SWITCHE S, 4 FUNC
PARALLEL I/O PORT, 12 I/O, TTL
PART NEVER ACTIVATED ON WEB
PCIE 5.032-GBPS 4-CHANNEL LINEAR
PEX89088B0-2-DB
PEX89144B0-3-DB
PROGRAMMABLE VOICE DAA SOLUTIONS
PROTOTYPE
QUADRUPLE BILATERAL ANALOG SWITC
QUASI-UK (NMOS FET/INDUCTOR BASE
QUICKSWITCH 24:12 MUX/DEMUX
QUICKSWITCH HIGH PERFORMANCE CM
R8A66156SP 24 BIT I/O EXPANDER W
RAD-HARD DUAL LVDS TRANSCEIVER
RAD-HARD QUAD LVDS RECEIVER
REC T0220 SPECIAL SHTKY
SAS3416B0-1-DB
SAS3716WB0-1-DB
SAS4024B0-2-DB
SENSOR IC MATRX TOUCH 4CH 14SOIC
SERDES V-BY-ONE HS DUAL TX CSP35
SERIAL COMMUNICATION CONTROLLER
SERIAL I/O CONTROLLER
SERIALIZER/DESERIALI ZER
SI3228X DUAL PROSLIC DEVICES, IN
SINGLE HDMI 1.4B RX
SINGLE-CHIP SOLUTION FOR GIGABIT
SINGLE-ENDED MUX, 2 CHANNEL
SNOOPY DEVICE
SOC, LENS MOTOR DRIVER
SX9375 1.8X1.9 12L COL
T-7689 - TELECOM IC
T7230 - PRIMARY ACCESS FRAMER
TELECOM CIRCUIT, 1-FUNC, PBGA289
TELECOM CIRCUIT, GAAS, PQFP64
TELECOM CIRCUIT, PQFP64
TELECOM IC
TFRA08C133 - OCTAL T1/E1 FRAMER
USB CONTROLLER LQPF-48 PINS, I-T
USB CONTROLLER LQPF-64 PINS, C-T
USB CONTROLLER LQPF-64 PINS, I-T
USB CONTROLLER QFN48 PINS, I-TEM
USB CONTROLLER
USB TYPE-C REV 3.0 PD PHY
VIDEO ANALOG INTERFACE IC
VIDEO IMAGER, 12-BIT CPGA120
WAFER UNSAWN
WIDEBAND DUAL FXS, ISI INTERFACE
WIDEBAND DUAL FXS, PCM INTERFACE
XDSL LINE DRIVER

<< Prev Next >>