Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MPQ2735GG-Z

Description
Win Source Part Number: 972054-MPQ2735GG-Z Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 450mOhm -3db Bandwidth: 50MHz Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10mOhm (Typ) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 24ns, 20ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 10-TFQFN Supplier Device Package: 10-QFN (2x2) Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ2735
Request a Quote
Description
Win Source Part Number: 972054-MPQ2735GG-Z Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 450mOhm -3db Bandwidth: 50MHz Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10mOhm (Typ) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 24ns, 20ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 10-TFQFN Supplier Device Package: 10-QFN (2x2) Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ2735
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 972054-MPQ2735GG-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
972054-MPQ2735GG-Z
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 972054-MPQ2735GG-Z
Win Source Part Number: 972054-MPQ2735GG-Z Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 5,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 450mOhm -3db Bandwidth: 50MHz Crosstalk: -70dB @ 100kHz Channel-to-Channel Matching (ΔRon): 10mOhm (Typ) Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 24ns, 20ns (Typ) Channel Capacitance (CS(off), CD(off)): 6pF Package / Case: 10-TFQFN Supplier Device Package: 10-QFN (2x2) Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Monolithic Power Systems Inc. Base Product Number: MPQ2735

Win Source Part Number: 972054-MPQ2735GG-Z
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 5,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 450mOhm
-3db Bandwidth: 50MHz
Crosstalk: -70dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 10mOhm (Typ)
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 24ns, 20ns (Typ)
Channel Capacitance (CS(off), CD(off)): 6pF
Package / Case: 10-TFQFN
Supplier Device Package: 10-QFN (2x2)
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Monolithic Power Systems Inc.
Base Product Number: MPQ2735

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MPQ2735GG-Z - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MPQ2735GG-Z
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MPQ2735GG-Z
IC SWITCH SPDT X 2 450MOHM 10QFN

IC SWITCH SPDT X 2 450MOHM 10QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces
Product Number 972054-MPQ2735GG-Z MPQ2735GG-Z
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 710-CY7C924ADX-AXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers