NLXT301ZPE.F4 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
Intel Corporation
Integrated Circuits (ICs) - Interface - Telecom
NLXT301ZPE.F4
Description
FRAMER E1/T1 5V
-
Acme Chip Technology Co., Limited
Description
FRAMER E1/T1 5V
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
NLXT301ZPE.F4 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232
Device Type
Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details