Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers PM8060B-F3GI

Description
Win Source Part Number: 1003604-PM8060B-F3GI Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 60 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1003604-PM8060B-F3GI Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 60 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1003604-PM8060B-F3GI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1003604-PM8060B-F3GI
Integrated Circuits (ICs) - Interface - Controllers 1003604-PM8060B-F3GI
Win Source Part Number: 1003604-PM8060B-F3GI Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Tray Standard Package: 60 ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1003604-PM8060B-F3GI
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Tray
Standard Package: 60
ECCN: OBSOLETE
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now
Shenzhen, China
Integrated Circuits (ICs) - Interface - Controllers
PM8060B-F3GI
Integrated Circuits (ICs) - Interface - Controllers PM8060B-F3GI
SRCV 8X12G

SRCV 8X12G

Supplier's Site
Controllers - PM8060B-F3GI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8060B-F3GI
Controllers PM8060B-F3GI
Interface

Interface

Buy Now
Interface - Controllers - PM8060B-F3GI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8060B-F3GI
Interface - Controllers PM8060B-F3GI
SRCV 8X12G

SRCV 8X12G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1003604-PM8060B-F3GI PM8060B-F3GI PM8060B-F3GI PM8060B-F3GI
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261048-SI2415-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers