NUVOTON TECHNOLOGY CORP. AMERICA
NCT5569D -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SPECIALIZED
Nuvoton Technology Corp. America
Integrated Circuits (ICs) - Interface - Specialized
NCT5569D
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Specialized
NCT5569D
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
NCT5569D |
NCT5569D |
NCT5569D |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Specialized |
Interface - Specialized |
Specialized |
|
Device Type
|
Sensor Interface
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
4 suppliers
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details