PMB9647VV2.0 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - MODEMS - ICS AND MODULES
Intel Corporation
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
PMB9647VV2.0
Description
COSIC MODEM KDECT
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Description
COSIC MODEM KDECT
Suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
PMB9647VV2.0
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
PMB9647VV2.0 |
PMB9647VV2.0 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules |
Modems - ICs and Modules |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
LVDS
Device Type
Line / Bus Driver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 5.25V
Package Type
Tube
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
-25 to 40 C (-13 to 104 F)
View Details