MOTOROLA SOLUTIONS, INC.
MC5442L -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ENCODERS, DECODERS, CONVERTERS
Motorola Solutions, Inc.
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
MC5442L
Description
DECIMAL DECODER/DRIVER
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
-
ODG (Origin Data Global)
Datasheet
Description
DECIMAL DECODER/DRIVER
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
MC5442L
Supplier's Site
Encoders, Decoders, Converters
MC5442L
Buy Now
Datasheet
Drivers, Receivers, Transceivers
MC5442L
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
MC5442L |
MC5442L |
MC5442L |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
Encoders, Decoders, Converters |
Drivers, Receivers, Transceivers |
|
Device Type
|
Sample Rate Converter; Sensor Interface
|
Sample Rate Converter
|
Decoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Supply Voltage
Other; 4.5V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers