The MSH222SF-CEC is a 100G Full Duplex Retimer that features RS-FEC (Forward Error Correction) capabilities. It supports eight TX/RX lanes, allowing for high-speed data transmission up to 100G full duplex. The device is designed to be protocol independent, with each lane equipped with its own Phase-Locked Loop (PLL), enabling mixed port speeds within the same device.
This retimer is compatible with various industry standards, including IEEE and OIF specifications for 10, 25, 40, and 100G applications. It also includes self-adapting RX equalizers to facilitate easy connections. The MSH222SF-CEC is suitable for line card, daughter card, and module applications, and it comes in a compact 13x13mm package. Additionally, it supports optional RS-FEC for enhanced error correction in 100G Ethernet and optical module applications.
Engineers considering this product will find it beneficial for applications requiring high availability and redundancy, as it supports redundant link modes and multiplexing/demulti
Retimer Interface 144-FCBGA (13x13)
QUAD FULL-DUPLEX RETIMER WITH RS
QUAD FULL-DUPLEX RETIMER WITH RS
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MSH222SF-CEC | MSH222SF-CEC | MSH222SF-CEC |
| Product Name | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | IEEE 802.3 | IEEE 802.3 |